KEMET Electronics Corporation Filters - Common Mode Chokes SC-06-35J

Description
Win Source Part Number: 1276972-SC-06-35J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 180 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 3.5 mH @ 10 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.339" L x 0.945" W (34.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC0635J0000,399-S C-06-35J Base Product Number: SC-06
Request a Quote Datasheet
Description
Win Source Part Number: 1276972-SC-06-35J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 180 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 3.5 mH @ 10 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.339" L x 0.945" W (34.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC0635J0000,399-S C-06-35J Base Product Number: SC-06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276972-SC-06-35J
Filters - Common Mode Chokes 1276972-SC-06-35J
Win Source Part Number: 1276972-SC-06-35J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 180 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 3.5 mH @ 10 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.339" L x 0.945" W (34.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC0635J0000,399-S C-06-35J Base Product Number: SC-06

Win Source Part Number: 1276972-SC-06-35J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 6A
Standard Package: 180
Filter Type: Power Line
Height (Max): 1.299" (33.00mm)
Number of Lines: 2
Inductance @ Frequency: 3.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 50mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.339" L x 0.945" W (34.00mm x 24.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC0635J0000,399-SC-06-35J
Base Product Number: SC-06

Buy Now Datasheet
Common Mode Chokes - 399-SC-06-35J-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-06-35J-ND
Common Mode Chokes 399-SC-06-35J-ND
3.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 50mOhm

3.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 50mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-06-35J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-06-35J
Inductor and Choke 839-SC-06-35J
Common Mode Chokes Coil Product overview: SC-06-35J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-35J can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-06-35J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-35J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276972-SC-06-35J 399-SC-06-35J-ND 839-SC-06-35J
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature 25 to 120 C (77 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 3500 microH
DCR 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details