KEMET Electronics Corporation Common Mode Chokes SC-05-D030

Description
30µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 20mOhm
Request a Quote Datasheet
Description
30µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-10765-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10765-ND
Common Mode Chokes 399-10765-ND
30µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 20mOhm

30µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 20mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-05-D030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-05-D030
Inductor and Choke 839-SC-05-D030
General Purpose Inductor, Product overview: SC-05-D030 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-D030 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SC-05-D030 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-D030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277047-SC-05-D030
Filters - Common Mode Chokes 1277047-SC-05-D030
Win Source Part Number: 1277047-SC-05-D030 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 300 Filter Type: Power Line Height (Max): 0.984" (25.00mm) Number of Lines: 2 Inductance @ Frequency: 30 µH @ 100 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia x 0.748" W (25.00mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10765,UALSC05D03 0000 Base Product Number: SC-05

Win Source Part Number: 1277047-SC-05-D030
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 300
Filter Type: Power Line
Height (Max): 0.984" (25.00mm)
Number of Lines: 2
Inductance @ Frequency: 30 µH @ 100 kHz
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia x 0.748" W (25.00mm x 19.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10765,UALSC05D030000
Base Product Number: SC-05

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10765-ND 839-SC-05-D030 1277047-SC-05-D030
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers