Common Mode Chokes Dual 6.5uH 100kHz 5A 0.01Ohm DCR Thru-Hole Tray Product overview: SC-05-D0065 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5uH, 100kHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.5uH, 100kHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-D0065 can be used for catalog matching and distributor lookup.
6.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 10mOhm
Win Source Part Number: 1276946-SC-05-D0065
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 360
Filter Type: Power Line
Height (Max): 0.965" (24.50mm)
Number of Lines: 2
Inductance @ Frequency: 6.5 µH @ 100 kHz
DC Resistance (DCR) (Max): 10mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.965" L x 0.531" W (24.50mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-05-D0065,UALS
Base Product Number: SC-05
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SC-05-D0065 | 399-SC-05-D0065-ND | 1276946-SC-05-D0065 |
| Product Name | Dual 6.5uH 100kHz 5A Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | 25 to 120 C (77 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0100 ohms | 0.0100 ohms |