KEMET Electronics Corporation Filters - Common Mode Chokes SC-05-10J

Description
Win Source Part Number: 1277085-SC-05-10J Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 400 Filter Type: Power Line Height (Max): 1.063" (27.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.984" L x 0.787" W (25.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10651,UALSC0510J 0000 Base Product Number: SC-05
Request a Quote Datasheet
Description
Win Source Part Number: 1277085-SC-05-10J Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 400 Filter Type: Power Line Height (Max): 1.063" (27.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.984" L x 0.787" W (25.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10651,UALSC0510J 0000 Base Product Number: SC-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277085-SC-05-10J
Filters - Common Mode Chokes 1277085-SC-05-10J
Win Source Part Number: 1277085-SC-05-10J Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 400 Filter Type: Power Line Height (Max): 1.063" (27.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.984" L x 0.787" W (25.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10651,UALSC0510J 0000 Base Product Number: SC-05

Win Source Part Number: 1277085-SC-05-10J
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 400
Filter Type: Power Line
Height (Max): 1.063" (27.00mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 100 kHz
DC Resistance (DCR) (Max): 50mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.984" L x 0.787" W (25.00mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10651,UALSC0510J0000
Base Product Number: SC-05

Buy Now Datasheet
Inductor and Choke - 839-SC-05-10J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-05-10J
Inductor and Choke 839-SC-05-10J
Single Phase EMI Filter, Product overview: SC-05-10J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-10J can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, Product overview: SC-05-10J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-10651-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10651-ND
Common Mode Chokes 399-10651-ND
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 50mOhm

1mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 50mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277085-SC-05-10J 839-SC-05-10J 399-10651-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 1000 microH 1000 microH
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers