KEMET Electronics Corporation Common Mode Chokes SC-05-103

Description
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 50mOhm
Request a Quote Datasheet
Description
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-05-103-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-05-103-ND
Common Mode Chokes 399-SC-05-103-ND
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 50mOhm

1mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 50mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277084-SC-05-103
Filters - Common Mode Chokes 1277084-SC-05-103
Win Source Part Number: 1277084-SC-05-103 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 500 Filter Type: Power Line Height (Max): 0.728" (18.50mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 50mOhm Mounting Type: Through Hole Package / Case: Horizontal, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-05-103,UALSC0 51030000 Base Product Number: SC-05

Win Source Part Number: 1277084-SC-05-103
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 500
Filter Type: Power Line
Height (Max): 0.728" (18.50mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 100 kHz
DC Resistance (DCR) (Max): 50mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-05-103,UALSC051030000
Base Product Number: SC-05

Buy Now Datasheet
Inductor and Choke - 839-SC-05-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-05-103
Inductor and Choke 839-SC-05-103
Common Mode Chokes Coil Product overview: SC-05-103 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-103 can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-05-103 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-05-103-ND 1277084-SC-05-103 839-SC-05-103
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details