KEMET Electronics Corporation Common Mode Chokes SC-05-100J

Description
10.5mH @ 16kHz 2 Line Common Mode Choke Through Hole 5A DCR 100mOhm
Request a Quote Datasheet
Description
10.5mH @ 16kHz 2 Line Common Mode Choke Through Hole 5A DCR 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-05-100J-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-05-100J-ND
Common Mode Chokes 399-SC-05-100J-ND
10.5mH @ 16kHz 2 Line Common Mode Choke Through Hole 5A DCR 100mOhm

10.5mH @ 16kHz 2 Line Common Mode Choke Through Hole 5A DCR 100mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276998-SC-05-100J
Filters - Common Mode Chokes 1276998-SC-05-100J
Win Source Part Number: 1276998-SC-05-100J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 180 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 10.5 mH @ 16 kHz DC Resistance (DCR) (Max): 100mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.339" L x 0.906" W (34.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-SC-05-100J,UALSC 05100J000 Base Product Number: SC-05

Win Source Part Number: 1276998-SC-05-100J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 180
Filter Type: Power Line
Height (Max): 1.299" (33.00mm)
Number of Lines: 2
Inductance @ Frequency: 10.5 mH @ 16 kHz
DC Resistance (DCR) (Max): 100mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.339" L x 0.906" W (34.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-SC-05-100J,UALSC05100J000
Base Product Number: SC-05

Buy Now Datasheet
Inductor and Choke - 839-SC-05-100J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-05-100J
Inductor and Choke 839-SC-05-100J
SINGLE PHASE EMI FILTER, Product overview: SC-05-100J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-100J can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SC-05-100J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-05-100J-ND 1276998-SC-05-100J 839-SC-05-100J
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data