KEMET Electronics Corporation Filters - Common Mode Chokes SC-040-E063JH-P

Description
Win Source Part Number: 1110093-SC-040-E063J H-P Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 4A Standard Package: 180 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 6.3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.260" L x 1.220" W (32.00mm x 31.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-040-E063JH-P, UALSC04E063JHP Base Product Number: SC-040
Request a Quote Datasheet
Description
Win Source Part Number: 1110093-SC-040-E063J H-P Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 4A Standard Package: 180 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 6.3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.260" L x 1.220" W (32.00mm x 31.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-040-E063JH-P, UALSC04E063JHP Base Product Number: SC-040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1110093-SC-040-E063JH-P
Filters - Common Mode Chokes 1110093-SC-040-E063JH-P
Win Source Part Number: 1110093-SC-040-E063J H-P Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 4A Standard Package: 180 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 6.3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.260" L x 1.220" W (32.00mm x 31.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-040-E063JH-P, UALSC04E063JHP Base Product Number: SC-040

Win Source Part Number: 1110093-SC-040-E063JH-P
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 4A
Standard Package: 180
Filter Type: Power Line
Height (Max): 0.591" (15.00mm)
Number of Lines: 2
Inductance @ Frequency: 6.3 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.260" L x 1.220" W (32.00mm x 31.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-040-E063JH-P,UALSC04E063JHP
Base Product Number: SC-040

Buy Now Datasheet
Common Mode Chokes - 399-SC-040-E063JH-P-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-040-E063JH-P-ND
Common Mode Chokes 399-SC-040-E063JH-P-ND
6.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR

6.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR

Buy Now Datasheet
Inductor and Choke - 839-SC-040-E063JH-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-040-E063JH-P
Inductor and Choke 839-SC-040-E063JH-P
SINGLE PHASE EMI FILTER, Product overview: SC-040-E063JH-P from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-040-E063JH-P can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SC-040-E063JH-P from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-040-E063JH-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1110093-SC-040-E063JH-P 399-SC-040-E063JH-P-ND 839-SC-040-E063JH-P
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 6300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details