KEMET Electronics Corporation Common Mode Chokes SC-04-E2000

Description
20.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 150mOhm
Request a Quote Datasheet
Description
20.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-04-E2000-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-04-E2000-ND
Common Mode Chokes 399-SC-04-E2000-ND
20.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 150mOhm

20.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 150mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-04-E2000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-04-E2000
Inductor and Choke 839-SC-04-E2000
SINGLE PHASE EMI FILTER, Product overview: SC-04-E2000 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-04-E2000 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SC-04-E2000 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-04-E2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277056-SC-04-E2000
Filters - Common Mode Chokes 1277056-SC-04-E2000
Win Source Part Number: 1277056-SC-04-E2000 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 4A Standard Package: 100 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 20.3 mH @ 10 kHz DC Resistance (DCR) (Max): 150mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-04-E2000,UALS C04E200000 Base Product Number: SC-04

Win Source Part Number: 1277056-SC-04-E2000
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 4A
Standard Package: 100
Filter Type: Power Line
Height (Max): 1.339" (34.00mm)
Number of Lines: 2
Inductance @ Frequency: 20.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 150mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.339" Dia (34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-04-E2000,UALSC04E200000
Base Product Number: SC-04

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-04-E2000-ND 839-SC-04-E2000 1277056-SC-04-E2000
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers