KEMET Electronics Corporation Filters - Common Mode Chokes SC-03-E900

Description
Win Source Part Number: 1277023-SC-03-E900 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 3A Standard Package: 300 Filter Type: Power Line Height (Max): 0.925" (23.50mm) Number of Lines: 2 Inductance @ Frequency: 9 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.925" Dia (23.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC03E900000,399-S C-03-E900 Base Product Number: SC-03
Request a Quote Datasheet
Description
Win Source Part Number: 1277023-SC-03-E900 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 3A Standard Package: 300 Filter Type: Power Line Height (Max): 0.925" (23.50mm) Number of Lines: 2 Inductance @ Frequency: 9 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.925" Dia (23.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC03E900000,399-S C-03-E900 Base Product Number: SC-03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277023-SC-03-E900
Filters - Common Mode Chokes 1277023-SC-03-E900
Win Source Part Number: 1277023-SC-03-E900 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 3A Standard Package: 300 Filter Type: Power Line Height (Max): 0.925" (23.50mm) Number of Lines: 2 Inductance @ Frequency: 9 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.925" Dia (23.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC03E900000,399-S C-03-E900 Base Product Number: SC-03

Win Source Part Number: 1277023-SC-03-E900
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 3A
Standard Package: 300
Filter Type: Power Line
Height (Max): 0.925" (23.50mm)
Number of Lines: 2
Inductance @ Frequency: 9 mH @ 10 kHz
DC Resistance (DCR) (Max): 130mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.925" Dia (23.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC03E900000,399-SC-03-E900
Base Product Number: SC-03

Buy Now Datasheet
Common Mode Chokes - 399-SC-03-E900-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-03-E900-ND
Common Mode Chokes 399-SC-03-E900-ND
9mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 130mOhm

9mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 130mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-03-E900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-03-E900
Inductor and Choke 839-SC-03-E900
Common Mode Chokes Coil Product overview: SC-03-E900 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-03-E900 can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-03-E900 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-03-E900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277023-SC-03-E900 399-SC-03-E900-ND 839-SC-03-E900
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 9000 microH
DCR 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers