Win Source Part Number: 1276983-SC-03-28J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 3A
Standard Package: 400
Filter Type: Power Line
Height (Max): 1.063" (27.00mm)
Number of Lines: 2
Inductance @ Frequency: 2.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 55mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.984" L x 0.787" W (25.00mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC0328J0000,399-S
Base Product Number: SC-03
2.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 55mOhm
Common Mode Chokes Coil Product overview: SC-03-28J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-03-28J can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276983-SC-03-28J | 399-SC-03-28J-ND | 839-SC-03-28J |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | 25 to 120 C (77 to 248 F) | -40 to 120 C (-40 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 2800 microH | ||
| DCR | 0.0550 ohms | 0.0550 ohms |