KEMET Electronics Corporation Common Mode Chokes SC-02-E60JKH

Description
6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR
Request a Quote Datasheet
Description
6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-02-E60JKH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-02-E60JKH-ND
Common Mode Chokes 399-SC-02-E60JKH-ND
6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR

6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR

Buy Now Datasheet
6MH 2A Inductor and Choke - 839-SC-02-E60JKH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6MH 2A Inductor and Choke
839-SC-02-E60JKH
6MH 2A Inductor and Choke 839-SC-02-E60JKH
CMC 6MH 2A 2LN TH Product overview: SC-02-E60JKH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E60JKH can be used for catalog matching and distributor lookup.

CMC 6MH 2A 2LN TH Product overview: SC-02-E60JKH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E60JKH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276950-SC-02-E60JKH
Filters - Common Mode Chokes 1276950-SC-02-E60JKH
Win Source Part Number: 1276950-SC-02-E60JKH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 320 Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 6 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-02-E60JKH,UAL SC02E60JKH0 Base Product Number: SC-02

Win Source Part Number: 1276950-SC-02-E60JKH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 2A
Standard Package: 320
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 6 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-02-E60JKH,UALSC02E60JKH0
Base Product Number: SC-02

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-02-E60JKH-ND 839-SC-02-E60JKH 1276950-SC-02-E60JKH
Product Name Common Mode Chokes 6MH 2A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details