KEMET Electronics Corporation Filters - Common Mode Chokes SC-02-E30JKH

Description
Win Source Part Number: 1276979-SC-02-E30JKH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 280 Filter Type: Power Line Height (Max): 0.571" (14.50mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.669" W (17.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-02-E30JKH,UAL SC02E30JKH0 Base Product Number: SC-02
Request a Quote Datasheet
Description
Win Source Part Number: 1276979-SC-02-E30JKH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 280 Filter Type: Power Line Height (Max): 0.571" (14.50mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.669" W (17.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-02-E30JKH,UAL SC02E30JKH0 Base Product Number: SC-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276979-SC-02-E30JKH
Filters - Common Mode Chokes 1276979-SC-02-E30JKH
Win Source Part Number: 1276979-SC-02-E30JKH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 280 Filter Type: Power Line Height (Max): 0.571" (14.50mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.669" L x 0.669" W (17.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-02-E30JKH,UAL SC02E30JKH0 Base Product Number: SC-02

Win Source Part Number: 1276979-SC-02-E30JKH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 2A
Standard Package: 280
Filter Type: Power Line
Height (Max): 0.571" (14.50mm)
Number of Lines: 2
Inductance @ Frequency: 3 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.669" L x 0.669" W (17.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-02-E30JKH,UALSC02E30JKH0
Base Product Number: SC-02

Buy Now Datasheet
Common Mode Chokes - 399-SC-02-E30JKH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-02-E30JKH-ND
Common Mode Chokes 399-SC-02-E30JKH-ND
3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR

3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR

Buy Now Datasheet
3MH 2A Inductor and Choke - 839-SC-02-E30JKH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MH 2A Inductor and Choke
839-SC-02-E30JKH
3MH 2A Inductor and Choke 839-SC-02-E30JKH
CMC 3MH 2A 2LN TH Product overview: SC-02-E30JKH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E30JKH can be used for catalog matching and distributor lookup.

CMC 3MH 2A 2LN TH Product overview: SC-02-E30JKH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E30JKH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276979-SC-02-E30JKH 399-SC-02-E30JKH-ND 839-SC-02-E30JKH
Product Name Filters - Common Mode Chokes Common Mode Chokes 3MH 2A Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 3000 microH 3000 microH
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details