KEMET Electronics Corporation Common Mode Chokes SC-02-E120J

Description
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 180mOhm
Request a Quote Datasheet
Description
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-02-E120J-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-02-E120J-ND
Common Mode Chokes 399-SC-02-E120J-ND
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 180mOhm

12mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 180mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-02-E120J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-02-E120J
Inductor and Choke 839-SC-02-E120J
SINGLE PHASE EMI FILTER, Product overview: SC-02-E120J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E120J can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SC-02-E120J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E120J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276995-SC-02-E120J
Filters - Common Mode Chokes 1276995-SC-02-E120J
Win Source Part Number: 1276995-SC-02-E120J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 150 Filter Type: Power Line Height (Max): 0.984" (25.00mm) Number of Lines: 2 Inductance @ Frequency: 12 mH @ 10 kHz DC Resistance (DCR) (Max): 180mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 0.945" L x 0.630" W (24.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC02E120J00,399-S C-02-E120J Base Product Number: SC-02

Win Source Part Number: 1276995-SC-02-E120J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 2A
Standard Package: 150
Filter Type: Power Line
Height (Max): 0.984" (25.00mm)
Number of Lines: 2
Inductance @ Frequency: 12 mH @ 10 kHz
DC Resistance (DCR) (Max): 180mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.945" L x 0.630" W (24.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC02E120J00,399-SC-02-E120J
Base Product Number: SC-02

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-02-E120J-ND 839-SC-02-E120J 1276995-SC-02-E120J
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details