KEMET Electronics Corporation Filters - Common Mode Chokes SC-02-800

Description
Win Source Part Number: 1277027-SC-02-800 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 8 mH @ 100 kHz DC Resistance (DCR) (Max): 150mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia x 0.906" W (34.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSC028000000,399-1 0609 Base Product Number: SC-02
Request a Quote Datasheet
Description
Win Source Part Number: 1277027-SC-02-800 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 8 mH @ 100 kHz DC Resistance (DCR) (Max): 150mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia x 0.906" W (34.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSC028000000,399-1 0609 Base Product Number: SC-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277027-SC-02-800
Filters - Common Mode Chokes 1277027-SC-02-800
Win Source Part Number: 1277027-SC-02-800 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 8 mH @ 100 kHz DC Resistance (DCR) (Max): 150mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia x 0.906" W (34.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: UALSC028000000,399-1 0609 Base Product Number: SC-02

Win Source Part Number: 1277027-SC-02-800
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 2A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.339" (34.00mm)
Number of Lines: 2
Inductance @ Frequency: 8 mH @ 100 kHz
DC Resistance (DCR) (Max): 150mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.339" Dia x 0.906" W (34.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: UALSC028000000,399-10609
Base Product Number: SC-02

Buy Now Datasheet
Common Mode Chokes - 399-10609-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10609-ND
Common Mode Chokes 399-10609-ND
8mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 150mOhm

8mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 150mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-02-800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-02-800
Inductor and Choke 839-SC-02-800
General Purpose Inductor, Product overview: SC-02-800 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-800 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SC-02-800 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277027-SC-02-800 399-10609-ND 839-SC-02-800
Product Name Filters - Common Mode Chokes Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 8000 microH 8000 microH
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0036uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers