KEMET Electronics Corporation Common Mode Filter, 2000Uh, Thd; Inductance Kemet SC-02-20JS

Description
COMMON MODE FILTER, 2000UH, THD; Inductance:2mH; Rated Current:2A; Product Range:SC-JS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:2A RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 2000UH, THD; Inductance:2mH; Rated Current:2A; Product Range:SC-JS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 2000Uh, Thd; Inductance Kemet - 19X1879 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2000Uh, Thd; Inductance Kemet
19X1879
Common Mode Filter, 2000Uh, Thd; Inductance Kemet 19X1879
COMMON MODE FILTER, 2000UH, THD; Inductance:2mH; Rated Current:2A; Product Range:SC-JS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:2A RoHS Compliant: Yes

COMMON MODE FILTER, 2000UH, THD; Inductance:2mH; Rated Current:2A; Product Range:SC-JS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19X1879
Product Name Common Mode Filter, 2000Uh, Thd; Inductance Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2094312 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers