The Kemet part number 92AC9319 is a through-hole toroidal choke designed for common mode filtering applications. It features an inductance of 1000 µH and is rated for a maximum current of 2 Amps. The choke operates at a voltage of 250 VAC and has a DC resistance of 110 mOhms. It is suitable for use in environments with a maximum rated temperature of 105°C. The dimensions of the component are 23mm in length, 13mm in thickness, and 23mm in height, with a lead spacing of 11mm and a nominal wire size of 0.6mm. The product is RoHS compliant and has an insulation resistance of 100 MOhms. This choke is intended for engineers looking for reliable inductive components in their designs.
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 92AC9319 |
| Product Name | V Kemet |