KEMET Electronics Corporation Dual Inductor and Choke SC-01-E50G

Description
Common Mode Chokes Dual Product overview: SC-01-E50G from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-01-E50G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual Product overview: SC-01-E50G from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-01-E50G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Inductor and Choke - 839-SC-01-E50G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Inductor and Choke
839-SC-01-E50G
Dual Inductor and Choke 839-SC-01-E50G
Common Mode Chokes Dual Product overview: SC-01-E50G from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-01-E50G can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual Product overview: SC-01-E50G from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-01-E50G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-SC-01-E50G-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-01-E50G-ND
Common Mode Chokes 399-SC-01-E50G-ND
5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 150mOhm

5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 150mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276958-SC-01-E50G
Filters - Common Mode Chokes 1276958-SC-01-E50G
Win Source Part Number: 1276958-SC-01-E50G Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 1A Standard Package: 1,300 Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 5 mH @ 1 kHz DC Resistance (DCR) (Max): 150mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 0.689" L x 0.551" W (17.50mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-01-E50G,UALSC 01E50G000 Base Product Number: SC-01

Win Source Part Number: 1276958-SC-01-E50G
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 1A
Standard Package: 1,300
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 5 mH @ 1 kHz
DC Resistance (DCR) (Max): 150mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.689" L x 0.551" W (17.50mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-01-E50G,UALSC01E50G000
Base Product Number: SC-01

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SC-01-E50G 399-SC-01-E50G-ND 1276958-SC-01-E50G
Product Name Dual Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details