8µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 20Ohm
FIXED IND 8UH 500MA 0.02OHM TH Product overview: SBT-0208TF from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8UH, 500MA, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8UH, 500MA, 0.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBT-0208TF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277101-SBT-0208TF
Category: Filters>Common Mode Chokes
Series: SBT
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 500mA
Standard Package: 2,000
Filter Type: Signal Line
Height (Max): 0.343" (8.70mm)
Number of Lines: 2
Inductance @ Frequency: 8 µH @ 1 kHz
DC Resistance (DCR) (Max): 20Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 2 PC Pin
Temperature Range - Operating: -25°C ~ 75°C
Dimension: 0.295" L x 0.118" W (7.50mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSBT00208TF0,399-S
Base Product Number: SBT-020
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SBT-0208TFTR-ND | 71-SBT-0208TF | 1277101-SBT-0208TF |
| Product Name | Fixed Inductors | 8UH 500MA 0.02OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 75 C (-13 to 167 F) |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Toroid | Toroidal | |
| Core Material | Ferrite | ||
| Configuration | Fixed |