Yageo USA 5V 12V TVS Protection Diode SBD8C05L01

Description
TVS ESD, SOD882, 5V, 12V, REEL Product overview: SBD8C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SBD8C05L01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS ESD, SOD882, 5V, 12V, REEL Product overview: SBD8C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SBD8C05L01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 12V TVS Protection Diode - 144-SBD8C05L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 12V TVS Protection Diode
144-SBD8C05L01
5V 12V TVS Protection Diode 144-SBD8C05L01
TVS ESD, SOD882, 5V, 12V, REEL Product overview: SBD8C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SBD8C05L01 can be used for catalog matching and distributor lookup.

TVS ESD, SOD882, 5V, 12V, REEL Product overview: SBD8C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SBD8C05L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 13-SBD8C05L01TR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 13-SBD8C05L01DKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 13-SBD8C05L01CT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334978-SBD8C05L01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334978-SBD8C05L01
Circuit Protection - TVS - Diodes 1334978-SBD8C05L01
Manufacturer: Yageo Win Source Part Number: 1334978-SBD8C05L01 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Voltage - Clamping (Max) @ Ipp: 14V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Current - Peak Pulse (10/1000µs): 9A (8/20µs) Supplier Device Package: SOD-882 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 13-SBD8C05L01DKR,13- SBD8C05L01CT,13-SBD8 C05L01TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1334978-SBD8C05L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 14V
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Supplier Device Package: SOD-882
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 13-SBD8C05L01DKR,13-SBD8C05L01CT,13-SBD8C05L01TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SBD8C05L01 13-SBD8C05L01TR-ND 1334978-SBD8C05L01
Product Name 5V 12V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-882 SOD-882
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data