GENERAL PURPOSE INDUCTOR, Product overview: SBCP-80HY151H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBCP-80HY151H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272775-SBCP-80HY151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBCP
Type: Drum Core, Wirewound
Package: Cut Tape (CT),Tape & Box (TB)
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 410mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.374" Dia (9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIO80HY151H00,399-1
Base Product Number: SBCP-80HY
Current - Saturation (Isat): 1.2A
SBC Coil Inductor Through hole 150uH
SBC Coil Inductor Through hole 150uH
150µH Unshielded Wirewound Inductor 1A 410mOhm Max Radial, Vertical Cylinder
150µH Unshielded Wirewound Inductor 1A 410mOhm Max Radial, Vertical Cylinder
INDUCTOR, 150UH, 10%, 1.2A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SBCP-80HY151H | 1272775-SBCP-80HY151H | 2652691 | 399-19980-1-ND | 399-19980-3-ND | 61AK4535 |
| Product Name | Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | Fixed Inductors | Fixed Inductors | Inductor, 150Uh, 10%, 1.2A Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Technology | Standard; Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed | Fixed |