GENERAL PURPOSE INDUCTOR, Product overview: SBCP-47HY3R9B from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBCP-47HY3R9B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272806-SBCP-47HY3R9
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBCP
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 3.9 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 6,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2.15 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIO47HY3R9B00,399-1
Base Product Number: SBCP-47HY
Current - Saturation (Isat): 2.51A
3.9µH Unshielded Wirewound Inductor 2.15A 40mOhm Max Radial, Vertical Cylinder (Open)
INDUCTOR, 3.9UH, 20%, 2.15A, RADIAL; Product Range:SBCP Series; Inductance:3.9µH; RMS Current (Irms):2.15A; Saturation Current (Isat):2.51A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SBCP-47HY3R9B | 1272806-SBCP-47HY3R9B | 399-19996-ND | 01AH7885 |
| Product Name | Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 3.9Uh, 20%, 2.15A, Radial; Product Range Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |