General Purpose Inductor, 10uH, 20%, Ferrite-Core, Product overview: SBCP-47HY100B from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBCP-47HY100B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272825-SBCP-47HY100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBCP
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 6,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 67mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBCP-47HY100B,399-18
Base Product Number: SBCP-47HY
Current - Saturation (Isat): 1.6A
10µH Unshielded Wirewound Inductor 1.6A 67mOhm Max Radial, Vertical Cylinder (Open)
INDUCTOR, 10UH, 20%, 1.6A, RADIAL; Product Range:SBCP Series; Inductance:10µH; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SBCP-47HY100B | 1272825-SBCP-47HY100B | 399-18983-ND | 01AH7870 |
| Product Name | 10uH Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 10Uh, 20%, 1.6A, Radial; Product Range Kemet |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |