Win Source Part Number: 1272821-SBCP-14HY101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBCP
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 1,500
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIO14HY101B00,399-2
Base Product Number: SBCP-14HY
Current - Saturation (Isat): 3.1A
GENERAL PURPOSE INDUCTOR, Product overview: SBCP-14HY101B from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBCP-14HY101B can be used for catalog matching and distributor lookup.
KEMET SBCP-14HY101B Coil Inductor
KEMET SBCP-14HY101B Coil Inductor
100µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Radial, Vertical Cylinder (Open)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272821-SBCP-14HY101B | 71-SBCP-14HY101B | 2652629 | 399-20030-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Inductor and Choke | Leaded Inductors | Fixed Inductors |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |