KEMET Electronics Corporation Fixed Inductors SBCP-11HY331H

Description
330µH Unshielded Wirewound Inductor 740mA 600mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 740mA 600mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20037-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20037-1-ND
Fixed Inductors 399-20037-1-ND
330µH Unshielded Wirewound Inductor 740mA 600mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 740mA 600mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 399-20037-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20037-3-ND
Fixed Inductors 399-20037-3-ND
330µH Unshielded Wirewound Inductor 740mA 600mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 740mA 600mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 330Uh, 10%, 0.74A, Radial; Product Range Kemet - 01AH7837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 0.74A, Radial; Product Range Kemet
01AH7837
Inductor, 330Uh, 10%, 0.74A, Radial; Product Range Kemet 01AH7837
INDUCTOR, 330UH, 10%, 0.74A, RADIAL; Product Range:SBCP Series; Inductance:330µH; RMS Current (Irms):740mA; Saturation Current (Isat):1.6A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 0.74A, RADIAL; Product Range:SBCP Series; Inductance:330µH; RMS Current (Irms):740mA; Saturation Current (Isat):1.6A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20037-1-ND 399-20037-3-ND 01AH7837
Product Name Fixed Inductors Fixed Inductors Inductor, 330Uh, 10%, 0.74A, Radial; Product Range Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details