KEMET Electronics Corporation Fixed Inductors SBC9-560-182

Description
56µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20832-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20832-ND
Fixed Inductors 399-20832-ND
56µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 56Uh, 10%, 1.8A, Radial Rohs Compliant Kemet - 66AH0329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 10%, 1.8A, Radial Rohs Compliant Kemet
66AH0329
Inductor, 56Uh, 10%, 1.8A, Radial Rohs Compliant Kemet 66AH0329
INDUCTOR, 56UH, 10%, 1.8A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 56UH, 10%, 1.8A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20832-ND 66AH0329
Product Name Fixed Inductors Inductor, 56Uh, 10%, 1.8A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details