2.2mH Unshielded Wirewound Inductor 270mA 3.78Ohm Max Radial, Vertical Cylinder
Power Choke Unshielded Wirewound 2200uH 10% 10KHz Ferrite 0.38A 3.78Ohm DCR RDL Bulk Product overview: SBC9-222-271 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 10KHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 10KHz, 0.38A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-222-271 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272909-SBC9-222-271
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 2.2 mH
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 3.78Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 270 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20823,UPIN922227
Base Product Number: SBC9
Current - Saturation (Isat): 600mA
KEMET SBC9-222-271 Coil Inductor
KEMET SBC9-222-271 Coil Inductor
INDUCTOR, 2200UH, 10%, 0.27A, RADIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20823-ND | 71-SBC9-222-271 | 1272909-SBC9-222-271 | 2652612 | 66AH0320 |
| Product Name | Fixed Inductors | 2200uH 10KHz 0.38A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | Inductor, 2200Uh, 10%, 0.27A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Mounting Option | Through Hole | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) |