KEMET Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors SBC9-152-341

Description
Win Source Part Number: 1272944-SBC9-152-341 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.610" (15.50mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 2.49Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 340 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN9152341000,399-2 0820 Base Product Number: SBC9 Current - Saturation (Isat): 720mA
Request a Quote Datasheet
Description
Win Source Part Number: 1272944-SBC9-152-341 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.610" (15.50mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 2.49Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 340 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN9152341000,399-2 0820 Base Product Number: SBC9 Current - Saturation (Isat): 720mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272944-SBC9-152-341
Inductors, Coils, Chokes - Fixed Inductors 1272944-SBC9-152-341
Win Source Part Number: 1272944-SBC9-152-341 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.610" (15.50mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 2.49Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 340 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN9152341000,399-2 0820 Base Product Number: SBC9 Current - Saturation (Isat): 720mA

Win Source Part Number: 1272944-SBC9-152-341
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 1.5 mH
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 2.49Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN9152341000,399-20820
Base Product Number: SBC9
Current - Saturation (Isat): 720mA

Buy Now Datasheet
1500uH 10KHz 0.47A Inductor and Choke - 71-SBC9-152-341 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500uH 10KHz 0.47A Inductor and Choke
71-SBC9-152-341
1500uH 10KHz 0.47A Inductor and Choke 71-SBC9-152-341
Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.47A 2.49Ohm DCR RDL Bulk Product overview: SBC9-152-341 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-152-341 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.47A 2.49Ohm DCR RDL Bulk Product overview: SBC9-152-341 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-152-341 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-20820-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20820-ND
Fixed Inductors 399-20820-ND
1.5mH Unshielded Wirewound Inductor 340mA 2.49Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 340mA 2.49Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1500Uh, 10%, 0.34A, Radial Rohs Compliant Kemet - 66AH0316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1500Uh, 10%, 0.34A, Radial Rohs Compliant Kemet
66AH0316
Inductor, 1500Uh, 10%, 0.34A, Radial Rohs Compliant Kemet 66AH0316
INDUCTOR, 1500UH, 10%, 0.34A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1500UH, 10%, 0.34A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272944-SBC9-152-341 71-SBC9-152-341 399-20820-ND 66AH0316
Product Name Inductors, Coils, Chokes - Fixed Inductors 1500uH 10KHz 0.47A Inductor and Choke Fixed Inductors Inductor, 1500Uh, 10%, 0.34A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details