Win Source Part Number: 1272955-SBC9-102-451
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.53Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN9102451000,399-2
Base Product Number: SBC9
Current - Saturation (Isat): 870mA
1mH Unshielded Wirewound Inductor 450mA 1.53Ohm Max Radial, Vertical Cylinder
Power Choke Unshielded Wirewound 1000uH 10% 10KHz Ferrite 0.63A 1.53Ohm DCR RDL Bulk Product overview: SBC9-102-451 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 10KHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 10KHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-102-451 can be used for catalog matching and distributor lookup.
INDUCTOR, 1000UH, 10%, 0.45A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272955-SBC9-102-451 | 399-20816-ND | 71-SBC9-102-451 | 66AH0312 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 1000uH 10KHz 0.63A Inductor and Choke | Inductor, 1000Uh, 10%, 0.45A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |