KEMET Electronics Corporation Fixed Inductors SBC9-101-122

Description
100µH Unshielded Wirewound Inductor 1.2A 210mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.2A 210mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20815-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20815-ND
Fixed Inductors 399-20815-ND
100µH Unshielded Wirewound Inductor 1.2A 210mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 1.2A 210mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
100uH 10KHz 1.6A Inductor and Choke - 71-SBC9-101-122 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 10KHz 1.6A Inductor and Choke
71-SBC9-101-122
100uH 10KHz 1.6A Inductor and Choke 71-SBC9-101-122
Power Choke Unshielded Wirewound 100uH 10% 10KHz Ferrite 1.6A 0.21Ohm DCR RDL Bulk Product overview: SBC9-101-122 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 10KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 10KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-101-122 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 100uH 10% 10KHz Ferrite 1.6A 0.21Ohm DCR RDL Bulk Product overview: SBC9-101-122 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 10KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 10KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-101-122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 2652599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652599
Leaded Inductors 2652599
SBC Coil Inductor Through hole 100uH

SBC Coil Inductor Through hole 100uH

Supplier's Site
Leaded Inductors - 2652600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652600
Leaded Inductors 2652600
SBC Coil Inductor Through hole 100uH

SBC Coil Inductor Through hole 100uH

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272930-SBC9-101-122
Inductors, Coils, Chokes - Fixed Inductors 1272930-SBC9-101-122
Win Source Part Number: 1272930-SBC9-101-122 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 1.2 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN9101122000,399-2 0815 Base Product Number: SBC9 Current - Saturation (Isat): 3A

Win Source Part Number: 1272930-SBC9-101-122
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN9101122000,399-20815
Base Product Number: SBC9
Current - Saturation (Isat): 3A

Buy Now Datasheet
Inductor, 100Uh, 10%, 1.2A, Radial Rohs Compliant Kemet - 66AH0311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 1.2A, Radial Rohs Compliant Kemet
66AH0311
Inductor, 100Uh, 10%, 1.2A, Radial Rohs Compliant Kemet 66AH0311
INDUCTOR, 100UH, 10%, 1.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 1.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20815-ND 71-SBC9-101-122 2652599 1272930-SBC9-101-122 66AH0311
Product Name Fixed Inductors 100uH 10KHz 1.6A Inductor and Choke Leaded Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 100Uh, 10%, 1.2A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers