68µH Unshielded Wirewound Inductor 3.2A 60mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1272837-SBC8-680-322
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 900
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-18966,SBC8-680-3
Base Product Number: SBC8
Current - Saturation (Isat): 4.3A
KEMET SBC8-680-322 Coil Inductor
KEMET SBC8-680-322 Coil Inductor
Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 4.4A 0.06Ohm DCR RDL Box Product overview: SBC8-680-322 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-680-322 can be used for catalog matching and distributor lookup.
INDUCTOR, 68UH, 10%, 3.2A, RADIAL ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-18966-ND | 1272837-SBC8-680-322 | 2652589 | 71-SBC8-680-322 | 66AH0304 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | 68uH 10KHz 4.4A Inductor and Choke | Inductor, 68Uh, 10%, 3.2A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Mounting Option | Through Hole | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |