KEMET Electronics Corporation 4.7uH 10KHz 12.8A Inductor and Choke SBC8-4R7-922

Description
Power Choke Unshielded Wirewound 4.7uH 20% 10KHz Ferrite 12.8A 0.01Ohm DCR RDL Bulk Product overview: SBC8-4R7-922 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 10KHz, 12.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 10KHz, 12.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-4R7-922 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 4.7uH 20% 10KHz Ferrite 12.8A 0.01Ohm DCR RDL Bulk Product overview: SBC8-4R7-922 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 10KHz, 12.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 10KHz, 12.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-4R7-922 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 10KHz 12.8A Inductor and Choke - 71-SBC8-4R7-922 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 10KHz 12.8A Inductor and Choke
71-SBC8-4R7-922
4.7uH 10KHz 12.8A Inductor and Choke 71-SBC8-4R7-922
Power Choke Unshielded Wirewound 4.7uH 20% 10KHz Ferrite 12.8A 0.01Ohm DCR RDL Bulk Product overview: SBC8-4R7-922 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 10KHz, 12.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 10KHz, 12.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-4R7-922 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 4.7uH 20% 10KHz Ferrite 12.8A 0.01Ohm DCR RDL Bulk Product overview: SBC8-4R7-922 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 10KHz, 12.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 10KHz, 12.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-4R7-922 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 2652587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652587
Leaded Inductors 2652587
SBC Coil Inductor Through hole 4.7uH

SBC Coil Inductor Through hole 4.7uH

Supplier's Site
Leaded Inductors - 2652588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652588
Leaded Inductors 2652588
SBC Coil Inductor Through hole 4.7uH

SBC Coil Inductor Through hole 4.7uH

Supplier's Site
Fixed Inductors - 399-20812-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20812-ND
Fixed Inductors 399-20812-ND
4.7µH Unshielded Wirewound Inductor 9.2A 10mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 9.2A 10mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272869-SBC8-4R7-922
Inductors, Coils, Chokes - Fixed Inductors 1272869-SBC8-4R7-922
Win Source Part Number: 1272869-SBC8-4R7-922 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 10mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 9.2 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20812,UPIN84R792 2000 Base Product Number: SBC8 Current - Saturation (Isat): 16.8A

Win Source Part Number: 1272869-SBC8-4R7-922
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 900
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 9.2 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20812,UPIN84R7922000
Base Product Number: SBC8
Current - Saturation (Isat): 16.8A

Buy Now Datasheet
Inductor, 4.7Uh, 20%, 9.2A, Radial Rohs Compliant Kemet - 66AH0299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 9.2A, Radial Rohs Compliant Kemet
66AH0299
Inductor, 4.7Uh, 20%, 9.2A, Radial Rohs Compliant Kemet 66AH0299
INDUCTOR, 4.7UH, 20%, 9.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 20%, 9.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SBC8-4R7-922 2652587 399-20812-ND 1272869-SBC8-4R7-922 66AH0299
Product Name 4.7uH 10KHz 12.8A Inductor and Choke Leaded Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 4.7Uh, 20%, 9.2A, Radial Rohs Compliant Kemet
DCR 0.0100 ohms 0.0100 ohms 0.0100 ohms
Rated DC Current 9200 milliamps 16800 milliamps 9200 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details