KEMET Electronics Corporation Leaded Inductors SBC8-101-242

Description
SBC Coil Inductor Through hole 100uH
Request a Quote Datasheet
Description
SBC Coil Inductor Through hole 100uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 2652553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652553
Leaded Inductors 2652553
SBC Coil Inductor Through hole 100uH

SBC Coil Inductor Through hole 100uH

Supplier's Site
Leaded Inductors - 2652554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652554
Leaded Inductors 2652554
SBC Coil Inductor Through hole 100uH

SBC Coil Inductor Through hole 100uH

Supplier's Site
Fixed Inductors - 399-18958-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18958-ND
Fixed Inductors 399-18958-ND
100µH Unshielded Wirewound Inductor 2.4A 90mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 2.4A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272929-SBC8-101-242
Inductors, Coils, Chokes - Fixed Inductors 1272929-SBC8-101-242
Win Source Part Number: 1272929-SBC8-101-242 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC8-101-242,399-189 58,UPIN8101242000 Base Product Number: SBC8 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1272929-SBC8-101-242
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 900
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC8-101-242,399-18958,UPIN8101242000
Base Product Number: SBC8
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
100uH 10KHz 3.3A Inductor and Choke - 71-SBC8-101-242 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 10KHz 3.3A Inductor and Choke
71-SBC8-101-242
100uH 10KHz 3.3A Inductor and Choke 71-SBC8-101-242
Power Choke Unshielded Wirewound 100uH 10% 10KHz Ferrite 3.3A 0.09Ohm DCR RDL Box Product overview: SBC8-101-242 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 10KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 10KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-101-242 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 100uH 10% 10KHz Ferrite 3.3A 0.09Ohm DCR RDL Box Product overview: SBC8-101-242 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 10KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 10KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-101-242 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 10%, 2.4A, Radial Rohs Compliant Kemet - 66AH0286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 2.4A, Radial Rohs Compliant Kemet
66AH0286
Inductor, 100Uh, 10%, 2.4A, Radial Rohs Compliant Kemet 66AH0286
INDUCTOR, 100UH, 10%, 2.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 2.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2652553 399-18958-ND 1272929-SBC8-101-242 71-SBC8-101-242 66AH0286
Product Name Leaded Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 100uH 10KHz 3.3A Inductor and Choke Inductor, 100Uh, 10%, 2.4A, Radial Rohs Compliant Kemet
DCR 0.0900 ohms 0.0900 ohms 0.0900 ohms
Rated DC Current 2400 milliamps 3500 milliamps 2400 milliamps
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details