KEMET Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors SBC8-100-692

Description
Win Source Part Number: 1272937-SBC8-100-692 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.9 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN8100692000,399-1 8957,SBC8-100-692 Base Product Number: SBC8 Current - Saturation (Isat): 11.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1272937-SBC8-100-692 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.9 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN8100692000,399-1 8957,SBC8-100-692 Base Product Number: SBC8 Current - Saturation (Isat): 11.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272937-SBC8-100-692
Inductors, Coils, Chokes - Fixed Inductors 1272937-SBC8-100-692
Win Source Part Number: 1272937-SBC8-100-692 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.9 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN8100692000,399-1 8957,SBC8-100-692 Base Product Number: SBC8 Current - Saturation (Isat): 11.8A

Win Source Part Number: 1272937-SBC8-100-692
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 900
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.9 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN8100692000,399-18957,SBC8-100-692
Base Product Number: SBC8
Current - Saturation (Isat): 11.8A

Buy Now Datasheet
10uH 10KHz 9.6A Inductor and Choke - 71-SBC8-100-692 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 10KHz 9.6A Inductor and Choke
71-SBC8-100-692
10uH 10KHz 9.6A Inductor and Choke 71-SBC8-100-692
Power Choke Unshielded Wirewound 10uH 20% 10KHz Ferrite 9.6A 0.02Ohm DCR RDL Bulk Product overview: SBC8-100-692 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 9.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 9.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-100-692 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 10uH 20% 10KHz Ferrite 9.6A 0.02Ohm DCR RDL Bulk Product overview: SBC8-100-692 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 9.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 9.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-100-692 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-18957-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18957-ND
Fixed Inductors 399-18957-ND
10µH Unshielded Wirewound Inductor 6.9A 20mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 6.9A 20mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652550
Leaded Inductors 2652550
SBC Coil Inductor Through hole 10uH

SBC Coil Inductor Through hole 10uH

Supplier's Site
Leaded Inductors - 2652551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652551
Leaded Inductors 2652551
SBC Coil Inductor Through hole 10uH

SBC Coil Inductor Through hole 10uH

Supplier's Site
Inductor, 10Uh, 20%, 6.9A, Radial Rohs Compliant Kemet - 66AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 6.9A, Radial Rohs Compliant Kemet
66AH0285
Inductor, 10Uh, 20%, 6.9A, Radial Rohs Compliant Kemet 66AH0285
INDUCTOR, 10UH, 20%, 6.9A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 20%, 6.9A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272937-SBC8-100-692 71-SBC8-100-692 399-18957-ND 2652550 66AH0285
Product Name Inductors, Coils, Chokes - Fixed Inductors 10uH 10KHz 9.6A Inductor and Choke Fixed Inductors Leaded Inductors Inductor, 10Uh, 20%, 6.9A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details