KEMET Electronics Corporation Leaded Inductors SBC7-682-211

Description
SBC Coil Inductor Through hole 6800uH
Request a Quote Datasheet
Description
SBC Coil Inductor Through hole 6800uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 2652548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652548
Leaded Inductors 2652548
SBC Coil Inductor Through hole 6800uH

SBC Coil Inductor Through hole 6800uH

Supplier's Site
Leaded Inductors - 2652549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652549
Leaded Inductors 2652549
SBC Coil Inductor Through hole 6800uH

SBC Coil Inductor Through hole 6800uH

Supplier's Site
6800uH 10KHz 0.29A Inductor and Choke - 71-SBC7-682-211 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6800uH 10KHz 0.29A Inductor and Choke
71-SBC7-682-211
6800uH 10KHz 0.29A Inductor and Choke 71-SBC7-682-211
Power Choke Unshielded Wirewound 6800uH 10% 10KHz Ferrite 0.29A 7Ohm DCR RDL Bulk Product overview: SBC7-682-211 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uH, 10KHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6800uH, 10KHz, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-682-211 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 6800uH 10% 10KHz Ferrite 0.29A 7Ohm DCR RDL Bulk Product overview: SBC7-682-211 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uH, 10KHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6800uH, 10KHz, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-682-211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272841-SBC7-682-211
Inductors, Coils, Chokes - Fixed Inductors 1272841-SBC7-682-211
Win Source Part Number: 1272841-SBC7-682-211 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 6.8 mH Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 7Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 210 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20802,UPIN768221 1000 Base Product Number: SBC7 Current - Saturation (Isat): 440mA

Win Source Part Number: 1272841-SBC7-682-211
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 6.8 mH
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 7Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20802,UPIN7682211000
Base Product Number: SBC7
Current - Saturation (Isat): 440mA

Buy Now Datasheet
Fixed Inductors - 399-20802-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20802-ND
Fixed Inductors 399-20802-ND
6.8mH Unshielded Wirewound Inductor 210mA 7Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 210mA 7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6800Uh, 10%, 0.21A, Radial Rohs Compliant Kemet - 66AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6800Uh, 10%, 0.21A, Radial Rohs Compliant Kemet
66AH0284
Inductor, 6800Uh, 10%, 0.21A, Radial Rohs Compliant Kemet 66AH0284
INDUCTOR, 6800UH, 10%, 0.21A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 6800UH, 10%, 0.21A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2652548 71-SBC7-682-211 1272841-SBC7-682-211 399-20802-ND 66AH0284
Product Name Leaded Inductors 6800uH 10KHz 0.29A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 6800Uh, 10%, 0.21A, Radial Rohs Compliant Kemet
DCR 0.0700 ohms 7 ohms 7 ohms
Rated DC Current 210 milliamps 210 milliamps 440 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers