KEMET Electronics Corporation Fixed Inductors SBC7-472-281

Description
4.7mH Unshielded Wirewound Inductor 280mA 4.83Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 280mA 4.83Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20800-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20800-ND
Fixed Inductors 399-20800-ND
4.7mH Unshielded Wirewound Inductor 280mA 4.83Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 280mA 4.83Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4700Uh, 10%, 0.28A, Radial Rohs Compliant Kemet - 66AH0280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4700Uh, 10%, 0.28A, Radial Rohs Compliant Kemet
66AH0280
Inductor, 4700Uh, 10%, 0.28A, Radial Rohs Compliant Kemet 66AH0280
INDUCTOR, 4700UH, 10%, 0.28A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 4700UH, 10%, 0.28A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20800-ND 66AH0280
Product Name Fixed Inductors Inductor, 4700Uh, 10%, 0.28A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details