330µH Unshielded Wirewound Inductor 940mA 450mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1272876-SBC7-331-941
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 450mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 940 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20796,UPIN733194
Base Product Number: SBC7
Current - Saturation (Isat): 2A
Power Choke Unshielded Wirewound 330uH 10% 10KHz Ferrite 1.3A 0.45Ohm DCR RDL Bulk Product overview: SBC7-331-941 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 10KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 10KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-331-941 can be used for catalog matching and distributor lookup.
KEMET SBC7-331-941 Coil Inductor
KEMET SBC7-331-941 Coil Inductor
INDUCTOR, 330UH, 10%, 0.94A, RADIAL ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20796-ND | 1272876-SBC7-331-941 | 71-SBC7-331-941 | 2652533 | 66AH0276 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 330uH 10KHz 1.3A Inductor and Choke | Leaded Inductors | Inductor, 330Uh, 10%, 0.94A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Mounting Option | Through Hole | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) |