Win Source Part Number: 1272882-SBC7-330-342
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN7330342000,399-2
Base Product Number: SBC7
Current - Saturation (Isat): 6.2A
Power Choke Unshielded Wirewound 33uH 20% 10KHz Ferrite 4.7A 0.05Ohm DCR RDL Bulk Product overview: SBC7-330-342 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 10KHz, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 10KHz, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-330-342 can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 3.4A 50mOhm Max Radial, Vertical Cylinder
INDUCTOR, 33UH, 20%, 3.4A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272882-SBC7-330-342 | 71-SBC7-330-342 | 399-20795-ND | 66AH0275 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 33uH 10KHz 4.7A Inductor and Choke | Fixed Inductors | Inductor, 33Uh, 20%, 3.4A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |