Power Choke Unshielded Wirewound 220uH 10% 10KHz Ferrite 1.8A 0.25Ohm DCR RDL Bulk Product overview: SBC7-221-132 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 10KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 10KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-221-132 can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 1.3A 250mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1272899-SBC7-221-132
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-18955,UPIN722113
Base Product Number: SBC7
Current - Saturation (Isat): 2.4A
INDUCTOR, 220UH, 10%, 1.3A, RADIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SBC7-221-132 | 399-18955-ND | 1272899-SBC7-221-132 | 66AH0273 |
| Product Name | 220uH 10KHz 1.8A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 220Uh, 10%, 1.3A, Radial Rohs Compliant Kemet |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Mounting Option | Through Hole | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |