KEMET Electronics Corporation Leaded Inductors SBC7-220-432

Description
SBC Coil Inductor Through hole 22uH
Request a Quote Datasheet
Description
SBC Coil Inductor Through hole 22uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 2652525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652525
Leaded Inductors 2652525
SBC Coil Inductor Through hole 22uH

SBC Coil Inductor Through hole 22uH

Supplier's Site
Leaded Inductors - 2652523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652523
Leaded Inductors 2652523
SBC Coil Inductor Through hole 22uH

SBC Coil Inductor Through hole 22uH

Supplier's Site
Fixed Inductors - 399-18954-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18954-ND
Fixed Inductors 399-18954-ND
22µH Unshielded Wirewound Inductor 4.3A 30mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 4.3A 30mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272902-SBC7-220-432
Inductors, Coils, Chokes - Fixed Inductors 1272902-SBC7-220-432
Win Source Part Number: 1272902-SBC7-220-432 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 1,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC7-220-432,399-189 54,UPIN7220432000 Base Product Number: SBC7 Current - Saturation (Isat): 7.8A

Win Source Part Number: 1272902-SBC7-220-432
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC7-220-432,399-18954,UPIN7220432000
Base Product Number: SBC7
Current - Saturation (Isat): 7.8A

Buy Now Datasheet
22uH 10KHz 6A Inductor and Choke - 71-SBC7-220-432 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 10KHz 6A Inductor and Choke
71-SBC7-220-432
22uH 10KHz 6A Inductor and Choke 71-SBC7-220-432
Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 6A 0.03Ohm DCR RDL Box Product overview: SBC7-220-432 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-220-432 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 6A 0.03Ohm DCR RDL Box Product overview: SBC7-220-432 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-220-432 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 20%, 4.3A, Radial Rohs Compliant Kemet - 66AH0272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 4.3A, Radial Rohs Compliant Kemet
66AH0272
Inductor, 22Uh, 20%, 4.3A, Radial Rohs Compliant Kemet 66AH0272
INDUCTOR, 22UH, 20%, 4.3A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, 4.3A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2652525 399-18954-ND 1272902-SBC7-220-432 71-SBC7-220-432 66AH0272
Product Name Leaded Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 22uH 10KHz 6A Inductor and Choke Inductor, 22Uh, 20%, 4.3A, Radial Rohs Compliant Kemet
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 4300 milliamps 7800 milliamps 4300 milliamps
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details