Power Choke Unshielded Wirewound 1000uH 10% 10KHz Ferrite 0.75A 1.2Ohm DCR RDL Box Product overview: SBC7-102-541 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 10KHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 10KHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC7-102-541 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272954-SBC7-102-541
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 540 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC7-102-541,399-189
Base Product Number: SBC7
Current - Saturation (Isat): 1.1A
SBC Coil Inductor Through hole 1000uH
SBC Coil Inductor Through hole 1000uH
1mH Unshielded Wirewound Inductor 540mA 1.2Ohm Max Radial, Vertical Cylinder
INDUCTOR, 1000UH, 10%, 0.54A, RADIAL ROHS COMPLIANT: YES
FIXED IND 1MH 540MA 1.2 OHM TH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SBC7-102-541 | 1272954-SBC7-102-541 | 2652513 | 399-18953-ND | 66AH0267 | SBC7-102-541 |
| Product Name | 1000uH 10KHz 0.75A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | Fixed Inductors | Inductor, 1000Uh, 10%, 0.54A, Radial Rohs Compliant Kemet | Fixed Inductors |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |