SBC Coil Inductor Through hole 100uH
SBC Coil Inductor Through hole 100uH
100µH Unshielded Wirewound Inductor 1.9A 120mOhm Max Radial, Vertical Cylinder
INDUCTOR, 100UH, 10%, 1.9A, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2652511 | 399-18952-ND | 66AH0266 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 100Uh, 10%, 1.9A, Radial Rohs Compliant Kemet |
| DCR | 0.1200 ohms | 0.1200 ohms | |
| Rated DC Current | 1900 milliamps | 3600 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | ||
| Mounting Option | Through Hole |