KEMET Electronics Corporation Fixed Inductors SBC6-471-701

Description
470µH Unshielded Wirewound Inductor 700mA 630mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 700mA 630mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18945-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18945-ND
Fixed Inductors 399-18945-ND
470µH Unshielded Wirewound Inductor 700mA 630mOhm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 700mA 630mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 470Uh, 10%, 0.7A, Radial Rohs Compliant Kemet - 66AH0259 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 10%, 0.7A, Radial Rohs Compliant Kemet
66AH0259
Inductor, 470Uh, 10%, 0.7A, Radial Rohs Compliant Kemet 66AH0259
INDUCTOR, 470UH, 10%, 0.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 470UH, 10%, 0.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18945-ND 66AH0259
Product Name Fixed Inductors Inductor, 470Uh, 10%, 0.7A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details