KEMET Electronics Corporation Fixed Inductors SBC6-332-281

Description
3.3mH Unshielded Wirewound Inductor 280mA 4.24Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 280mA 4.24Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20788-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20788-ND
Fixed Inductors 399-20788-ND
3.3mH Unshielded Wirewound Inductor 280mA 4.24Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 280mA 4.24Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3300Uh, 10%, 0.28A, Radial Rohs Compliant Kemet - 66AH0256 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3300Uh, 10%, 0.28A, Radial Rohs Compliant Kemet
66AH0256
Inductor, 3300Uh, 10%, 0.28A, Radial Rohs Compliant Kemet 66AH0256
INDUCTOR, 3300UH, 10%, 0.28A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 3300UH, 10%, 0.28A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20788-ND 66AH0256
Product Name Fixed Inductors Inductor, 3300Uh, 10%, 0.28A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details