KEMET Electronics Corporation 150uH 10KHz 1.6A Inductor and Choke SBC6-151-122

Description
Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.6A 0.23Ohm DCR RDL Box Product overview: SBC6-151-122 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC6-151-122 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.6A 0.23Ohm DCR RDL Box Product overview: SBC6-151-122 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC6-151-122 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH 10KHz 1.6A Inductor and Choke - 71-SBC6-151-122 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 10KHz 1.6A Inductor and Choke
71-SBC6-151-122
150uH 10KHz 1.6A Inductor and Choke 71-SBC6-151-122
Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.6A 0.23Ohm DCR RDL Box Product overview: SBC6-151-122 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC6-151-122 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.6A 0.23Ohm DCR RDL Box Product overview: SBC6-151-122 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC6-151-122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-18935-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18935-ND
Fixed Inductors 399-18935-ND
150µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272920-SBC6-151-122
Inductors, Coils, Chokes - Fixed Inductors 1272920-SBC6-151-122
Win Source Part Number: 1272920-SBC6-151-122 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.591" (15.00mm) Standard Package: 1,600 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC6-151-122,399-189 35,UPIN6151122000 Base Product Number: SBC6 Current - Saturation (Isat): 2.8A

Win Source Part Number: 1272920-SBC6-151-122
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 1,600
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC6-151-122,399-18935,UPIN6151122000
Base Product Number: SBC6
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
Inductor, 150Uh, 10%, 1.2A, Radial Rohs Compliant Kemet - 66AH0247 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10%, 1.2A, Radial Rohs Compliant Kemet
66AH0247
Inductor, 150Uh, 10%, 1.2A, Radial Rohs Compliant Kemet 66AH0247
INDUCTOR, 150UH, 10%, 1.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 150UH, 10%, 1.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SBC6-151-122 399-18935-ND 1272920-SBC6-151-122 66AH0247
Product Name 150uH 10KHz 1.6A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 150Uh, 10%, 1.2A, Radial Rohs Compliant Kemet
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details