KEMET Electronics Corporation Fixed Inductors SBC4-4R7-582

Description
4.7µH Unshielded Wirewound Inductor 5.8A 20mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 5.8A 20mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18927-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18927-ND
Fixed Inductors 399-18927-ND
4.7µH Unshielded Wirewound Inductor 5.8A 20mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 5.8A 20mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652444
Leaded Inductors 2652444
SBC Coil Inductor Through hole 4.7uH

SBC Coil Inductor Through hole 4.7uH

Supplier's Site
Leaded Inductors - 2652443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652443
Leaded Inductors 2652443
SBC Coil Inductor Through hole 4.7uH

SBC Coil Inductor Through hole 4.7uH

Supplier's Site
Inductor, 4.7Uh, 20%, 5.8A, Radial Rohs Compliant Kemet - 66AH0232 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 5.8A, Radial Rohs Compliant Kemet
66AH0232
Inductor, 4.7Uh, 20%, 5.8A, Radial Rohs Compliant Kemet 66AH0232
INDUCTOR, 4.7UH, 20%, 5.8A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 20%, 5.8A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18927-ND 2652444 66AH0232
Product Name Fixed Inductors Leaded Inductors Inductor, 4.7Uh, 20%, 5.8A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details