470µH Unshielded Wirewound Inductor 490mA 950mOhm Max Radial, Vertical Cylinder
KEMET SBC4-471-491 Coil Inductor
KEMET SBC4-471-491 Coil Inductor
INDUCTOR, 470UH, 10%, 0.49A, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-18926-ND | 2652440 | 66AH0234 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 470Uh, 10%, 0.49A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | ||
| Mounting Option | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) |