KEMET Electronics Corporation Fixed Inductors SBC4-470-162

Description
47µH Unshielded Wirewound Inductor 1.6A 110mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.6A 110mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18925-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18925-ND
Fixed Inductors 399-18925-ND
47µH Unshielded Wirewound Inductor 1.6A 110mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 1.6A 110mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652437
Leaded Inductors 2652437
SBC Coil Inductor Through hole 47uH

SBC Coil Inductor Through hole 47uH

Supplier's Site
Leaded Inductors - 2652436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652436
Leaded Inductors 2652436
SBC Coil Inductor Through hole 47uH

SBC Coil Inductor Through hole 47uH

Supplier's Site
47uH 10KHz 2.2A Inductor and Choke - 71-SBC4-470-162 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 10KHz 2.2A Inductor and Choke
71-SBC4-470-162
47uH 10KHz 2.2A Inductor and Choke 71-SBC4-470-162
Power Choke Unshielded Wirewound 47uH 10% 10KHz Ferrite 2.2A 0.11Ohm DCR RDL Box Product overview: SBC4-470-162 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 10KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 10KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC4-470-162 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 47uH 10% 10KHz Ferrite 2.2A 0.11Ohm DCR RDL Box Product overview: SBC4-470-162 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 10KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 10KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC4-470-162 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272862-SBC4-470-162
Inductors, Coils, Chokes - Fixed Inductors 1272862-SBC4-470-162
Win Source Part Number: 1272862-SBC4-470-162 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 3,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC4-470-162,399-189 25,UPIN4470162000 Base Product Number: SBC4 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1272862-SBC4-470-162
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 3,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC4-470-162,399-18925,UPIN4470162000
Base Product Number: SBC4
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Inductor, 47Uh, 10%, 1.6A, Radial Rohs Compliant Kemet - 66AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, 1.6A, Radial Rohs Compliant Kemet
66AH0233
Inductor, 47Uh, 10%, 1.6A, Radial Rohs Compliant Kemet 66AH0233
INDUCTOR, 47UH, 10%, 1.6A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47UH, 10%, 1.6A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18925-ND 2652437 71-SBC4-470-162 1272862-SBC4-470-162 66AH0233
Product Name Fixed Inductors Leaded Inductors 47uH 10KHz 2.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 47Uh, 10%, 1.6A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details