KEMET Electronics Corporation Fixed Inductors SBC4-100-292

Description
10µH Unshielded Wirewound Inductor 2.9A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.9A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18915-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18915-ND
Fixed Inductors 399-18915-ND
10µH Unshielded Wirewound Inductor 2.9A 40mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 2.9A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652405
Leaded Inductors 2652405
SBC Coil Inductor Through hole 10uH

SBC Coil Inductor Through hole 10uH

Supplier's Site
Leaded Inductors - 2652406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652406
Leaded Inductors 2652406
SBC Coil Inductor Through hole 10uH

SBC Coil Inductor Through hole 10uH

Supplier's Site
Inductor, 10Uh, 20%, 2.9A, Radial Rohs Compliant Kemet - 66AH0217 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 2.9A, Radial Rohs Compliant Kemet
66AH0217
Inductor, 10Uh, 20%, 2.9A, Radial Rohs Compliant Kemet 66AH0217
INDUCTOR, 10UH, 20%, 2.9A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 20%, 2.9A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18915-ND 2652405 66AH0217
Product Name Fixed Inductors Leaded Inductors Inductor, 10Uh, 20%, 2.9A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details