6.8mH Unshielded Wirewound Inductor 110mA 14.5Ohm Max Radial, Vertical Cylinder
Power Choke Unshielded Wirewound 6800uH 10% 10KHz Ferrite 0.15A 14.5Ohm DCR RDL Bulk Product overview: SBC3-682-111 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uH, 10KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6800uH, 10KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-682-111 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272845-SBC3-682-111
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 6.8 mH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 14.5Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN3682111000,399-2
Base Product Number: SBC3
Current - Saturation (Isat): 120mA
INDUCTOR, 6800UH, 10%, 0.11A, RADIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20774-ND | 71-SBC3-682-111 | 1272845-SBC3-682-111 | 66AH0214 |
| Product Name | Fixed Inductors | 6800uH 10KHz 0.15A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 6800Uh, 10%, 0.11A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Mounting Option | Through Hole | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) |