KEMET Electronics Corporation 68uH 10KHz 1.5A Inductor and Choke SBC3-680-112

Description
Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 1.5A 0.19Ohm DCR RDL Box Product overview: SBC3-680-112 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-680-112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 1.5A 0.19Ohm DCR RDL Box Product overview: SBC3-680-112 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-680-112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 10KHz 1.5A Inductor and Choke - 71-SBC3-680-112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 10KHz 1.5A Inductor and Choke
71-SBC3-680-112
68uH 10KHz 1.5A Inductor and Choke 71-SBC3-680-112
Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 1.5A 0.19Ohm DCR RDL Box Product overview: SBC3-680-112 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-680-112 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 1.5A 0.19Ohm DCR RDL Box Product overview: SBC3-680-112 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-680-112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
977129-SBC3-680-112
Inductors, Coils, Chokes - Fixed Inductors 977129-SBC3-680-112
Win Source Part Number: 977129-SBC3-680-112 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.354" (9.00mm) Standard Package: 4,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-18914,UPIN368011 2000,SBC3-680-112-ND Base Product Number: SBC3 Current - Saturation (Isat): 1.2A

Win Source Part Number: 977129-SBC3-680-112
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-18914,UPIN3680112000,SBC3-680-112-ND
Base Product Number: SBC3
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Leaded Inductors - 2652397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652397
Leaded Inductors 2652397
SBC Coil Inductor Through hole 68uH

SBC Coil Inductor Through hole 68uH

Supplier's Site
Leaded Inductors - 2652396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652396
Leaded Inductors 2652396
SBC Coil Inductor Through hole 68uH

SBC Coil Inductor Through hole 68uH

Supplier's Site
Fixed Inductors - 399-18914-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18914-ND
Fixed Inductors 399-18914-ND
68µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 10%, 1.1A, Radial Rohs Compliant Kemet - 66AH0212 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 10%, 1.1A, Radial Rohs Compliant Kemet
66AH0212
Inductor, 68Uh, 10%, 1.1A, Radial Rohs Compliant Kemet 66AH0212
INDUCTOR, 68UH, 10%, 1.1A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 68UH, 10%, 1.1A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SBC3-680-112 977129-SBC3-680-112 2652397 399-18914-ND 66AH0212
Product Name 68uH 10KHz 1.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Leaded Inductors Fixed Inductors Inductor, 68Uh, 10%, 1.1A, Radial Rohs Compliant Kemet
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details